Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors JK RIGHT ANGLE 75
RF/COAXIAL, SMB JACK, R/A, 75 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
| TE Connectivity | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 5221014-1 | A32319-ND | 5221014-1 | 64M7443 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | SMB; Jack, Male Pin | SMB | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Termination | Through Hole - Solder | Solder | ||
| Mounting | Board Mount | Through Hole, Right Angle |