TE Connectivity Coax Connectors 5-1814832-2

Description
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 13.5 MM  [.532 INCH ] Profile Height from PCB : 7.8 MM  [.307 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 13.5 MM  [.532 INCH ] Profile Height from PCB : 7.8 MM  [.307 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5-1814832-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5-1814832-2
Coax Connectors 5-1814832-2
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 13.5 MM  [.532 INCH ] Profile Height from PCB : 7.8 MM  [.307 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 13.5 MM  [.532 INCH ]
  • Profile Height from PCB : 7.8 MM  [.307 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Coaxial Connectors - 2077121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2077121
Coaxial Connectors 2077121
TE Connectivity 5-1814832-2

TE Connectivity 5-1814832-2

Supplier's Site
Coaxial Connectors - 2077120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2077120
Coaxial Connectors 2077120
TE Connectivity 5-1814832-2

TE Connectivity 5-1814832-2

Supplier's Site
Connectors - 5-1814832-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-1814832-2
Connectors 5-1814832-2
SMA STR PCB SKT GZD

SMA STR PCB SKT GZD

Buy Now
Coaxial Connector (RF) Assemblies - 17-5-1814832-2CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-5-1814832-2CT-ND
Coaxial Connector (RF) Assemblies 17-5-1814832-2CT-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 17-5-1814832-2TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-5-1814832-2TR-ND
Coaxial Connector (RF) Assemblies 17-5-1814832-2TR-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF Interconnects
5-1814832-2
RF Interconnects 5-1814832-2
ZDC SMA CONNECTORS

ZDC SMA CONNECTORS

Buy Now
Singapore, Singapore
6GHz 50 Ohm Electronic Connector
437-5-1814832-2
6GHz 50 Ohm Electronic Connector 437-5-1814832-2
SMA RF Connector, 0Hz-6GHz, 50 Ohm, Solder, Thru-Hole, Female, Gold Product overview: 5-1814832-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1814832-2 can be used for catalog matching and distributor lookup.

SMA RF Connector, 0Hz-6GHz, 50 Ohm, Solder, Thru-Hole, Female, Gold Product overview: 5-1814832-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1814832-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 5-1814832-2 - 844964-5-1814832-2 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5-1814832-2
844964-5-1814832-2
Coaxial Connectors (RF) - 5-1814832-2 844964-5-1814832-2
Manufacturer: TE Connectivity Win Source Part Number: 844964-5-1814832-2 Series: ZDC, Greenpar Operating Temperature Range: -65°C ~ 165°C Features: SMA Connector Jack, Female Socket 50Ohm Through Hole Solder Package: Reel - TR Mounting: Through Hole Family Name: 1814832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 17-5-1814832-2CT, 17-5-1814832-2TR, -1076-5-1814832-2CT

Manufacturer: TE Connectivity
Win Source Part Number: 844964-5-1814832-2
Series: ZDC, Greenpar
Operating Temperature Range: -65°C ~ 165°C
Features: SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
Package: Reel - TR
Mounting: Through Hole
Family Name: 1814832
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 17-5-1814832-2CT, 17-5-1814832-2TR, -1076-5-1814832-2CT

Buy Now
Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Rohs Compliant Te Connectivity - 52AH7942 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Rohs Compliant Te Connectivity
52AH7942
Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Rohs Compliant Te Connectivity 52AH7942
RF COAX CONN, SMA JACK, 50 OHM, PCB ROHS COMPLIANT: YES

RF COAX CONN, SMA JACK, 50 OHM, PCB ROHS COMPLIANT: YES

Supplier's Site
Coaxial Connector (RF) Assemblies - 5-1814832-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5-1814832-2
Coaxial Connector (RF) Assemblies 5-1814832-2
SMA STR PCB SKT GZD

SMA STR PCB SKT GZD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5-1814832-2 2077121 5-1814832-2 17-5-1814832-2CT-ND 5-1814832-2 437-5-1814832-2 844964-5-1814832-2 52AH7942 5-1814832-2
Product Name Coax Connectors Coaxial Connectors Connectors Coaxial Connector (RF) Assemblies RF Interconnects 6GHz 50 Ohm Electronic Connector Coaxial Connectors (RF) - 5-1814832-2 Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Rohs Compliant Te Connectivity Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMA; Jack, Female Socket SMA SMA
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Board Mount Cable mount Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data