TE Connectivity SDL Connectors 5-1761185-3

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Copper Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : PCB and Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Copper Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : PCB and Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761185-3 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761185-3
SDL Connectors 5-1761185-3
Body Features Shield Material : Brass Shield Plating Material : Tin over Copper Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : PCB and Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Copper

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounding Options : PCB and Panel Ground
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Singapore, Singapore
1.5A Electronic Connector
366-5-1761185-3
1.5A Electronic Connector 366-5-1761185-3
8 Pos Shielded Right Angle Modular Connector, Signal, Gold, 1.5A Product overview: 5-1761185-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-1761185-3 can be used for catalog matching and distributor lookup.

8 Pos Shielded Right Angle Modular Connector, Signal, Gold, 1.5A Product overview: 5-1761185-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-1761185-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 5-1761185-3-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
5-1761185-3-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 5-1761185-3-ND
Jack Modular Connector 8 Positions 90° Angle (Right) Shielded

Jack Modular Connector 8 Positions 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5-1761185-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761185-3
Modular Connectors / Ethernet Connectors 5-1761185-3
8 SDL SE GRND RCPT ASSY

8 SDL SE GRND RCPT ASSY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761185-3
Modular Connectors / Ethernet Connectors 5-1761185-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
8 Sdl Se Grnd Rcpt Assy Rohs Compliant Amp - Te Connectivity - 42K6933 - Newark, An Avnet Company
Chicago, IL, United States
8 Sdl Se Grnd Rcpt Assy Rohs Compliant Amp - Te Connectivity
42K6933
8 Sdl Se Grnd Rcpt Assy Rohs Compliant Amp - Te Connectivity 42K6933
8 SDL SE GRND RCPT ASSY ROHS COMPLIANT: YES

8 SDL SE GRND RCPT ASSY ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 5-1761185-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761185-3
Modular Connectors / Ethernet Connectors 5-1761185-3
Modular Connectors / Ethernet Connectors 8 SDL SE GRND RCPT

Modular Connectors / Ethernet Connectors 8 SDL SE GRND RCPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1761185-3 366-5-1761185-3 5-1761185-3-ND 5-1761185-3 42K6933 5-1761185-3
Product Name SDL Connectors 1.5A Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors 8 Sdl Se Grnd Rcpt Assy Rohs Compliant Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector RJ-11; RJ-45; SDL, Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Board Mount Through Hole Panel Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data