TE Connectivity Automotive Headers 5-2177419-3

Description
Body Features Connector & Keying Code : B Primary Product Color : Natural Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 38.05 MM  [1.49 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 22.95 MM  [.904 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-20160 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Natural Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 38.05 MM  [1.49 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 22.95 MM  [.904 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-20160 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 5-2177419-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
5-2177419-3
Automotive Headers 5-2177419-3
Body Features Connector & Keying Code : B Primary Product Color : Natural Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 38.05 MM  [1.49 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 22.95 MM  [.904 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-20160 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Length : 38.05 MM  [1.49 INCH ]
  • Connector Width : 24.47 MM  [.963 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 INCH ]
  • Profile Height from PCB : 22.95 MM  [.904 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 114-20160

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 17-5-2177419-3TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-2177419-3TR-ND
Headers, Male Pins 17-5-2177419-3TR-ND
32POS,TAB0.5X0.4,HEA DER ASSY,COD

32POS,TAB0.5X0.4,HEADER ASSY,COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 5-2177419-3 17-5-2177419-3TR-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data