TE Connectivity RF Connectors 5-1814807-1

Description
Body Features Body Material : Polyester, Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness (Recommended) : 5.5 MM  [.217 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Mounting Posts Dielectric Material : PE-606 Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.141 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyester, Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness (Recommended) : 5.5 MM  [.217 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Mounting Posts Dielectric Material : PE-606 Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.141 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1814807-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1814807-1
RF Connectors 5-1814807-1
Body Features Body Material : Polyester, Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness (Recommended) : 5.5 MM  [.217 INCH ] Profile Height from PCB : 15.8 MM  [.622 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Mounting Posts Dielectric Material : PE-606 Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.141 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Polyester, Zinc
  • Body Plating Material : Nickel
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Panel Thickness (Recommended) : 5.5 MM  [.217 INCH ]
  • Profile Height from PCB : 15.8 MM  [.622 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : With
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Mounting Posts
  • Dielectric Material : PE-606

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.6 MM  [.141 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365254-5-1814807-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365254-5-1814807-1
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365254-5-1814807-1
Win Source Part Number: 1365254-5-1814807-1 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: ZDC, Greenpar Package: Bulk Product Status: Obsolete Features: Board Guide, Isolated Base Product Number: 1814807 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Solder Connector Type: Jack, Female Socket Fastening Type: Threaded Voltage Rating: 500 V Mounting Feature: Bulkhead - Front Side Nut Housing Color: Silver, White Impedance: 50Ohm Body Material: Zinc Alloy Frequency - Max: 4 GHz Mating Cycles: 500 Dielectric Material: Polyethylene (PE) Connector Style: TNC Number of Ports: 1 Shield Termination: Solder Center Contact Material: Phosphor Bronze Body Finish: Nickel Center Contact Plating: Gold

Win Source Part Number: 1365254-5-1814807-1
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: ZDC, Greenpar
Package: Bulk
Product Status: Obsolete
Features: Board Guide, Isolated
Base Product Number: 1814807
Mounting Type: Panel Mount, Through Hole, Right Angle
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Voltage Rating: 500 V
Mounting Feature: Bulkhead - Front Side Nut
Housing Color: Silver, White
Impedance: 50Ohm
Body Material: Zinc Alloy
Frequency - Max: 4 GHz
Mating Cycles: 500
Dielectric Material: Polyethylene (PE)
Connector Style: TNC
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Phosphor Bronze
Body Finish: Nickel
Center Contact Plating: Gold

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A97592-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97592-ND
Coaxial Connector (RF) Assemblies A97592-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1814807-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1814807-1
RF Connectors / Coaxial Connectors 5-1814807-1
RF Connectors / Coaxial Connectors PCB Skt 50 Ohm White MP

RF Connectors / Coaxial Connectors PCB Skt 50 Ohm White MP

Buy Now Datasheet
5-1814807-1 Rohs Compliant Amp - Te Connectivity - 38AH4288 - Newark, An Avnet Company
Chicago, IL, United States
5-1814807-1 Rohs Compliant Amp - Te Connectivity
38AH4288
5-1814807-1 Rohs Compliant Amp - Te Connectivity 38AH4288
5-1814807-1 ROHS COMPLIANT: YES

5-1814807-1 ROHS COMPLIANT: YES

Supplier's Site
Tnc Ins Pcb Skt 50Ohm White Mp Amp - Te Connectivity - 76AC7985 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Ins Pcb Skt 50Ohm White Mp Amp - Te Connectivity
76AC7985
Tnc Ins Pcb Skt 50Ohm White Mp Amp - Te Connectivity 76AC7985
TNC Ins PCB Skt 50Ohm White MP

TNC Ins PCB Skt 50Ohm White MP

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5-1814807-1 1365254-5-1814807-1 A97592-ND 5-1814807-1 38AH4288
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors 5-1814807-1 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz
Termination Solder
Unlock Full Specs
to access all available technical data