TE Connectivity PCB D-Sub Connectors 5177597-9

Description
Body Features Connector Profile : Low Plastic : No Retention Leg Material : Copper Alloy Retention Leg Plating Material : Tin Shell Material : Carbon Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features 端子嵌合面のめっき仕様 : Gold Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.19 MM  [.047 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 4.6 MM  [.18 INCH ] Grounding Indents : With Grounding Straps : Without Product Type : Connector Sealable : No Shape : "D" Shaped Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.15 MM  [.084 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Plastic : No Retention Leg Material : Copper Alloy Retention Leg Plating Material : Tin Shell Material : Carbon Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features 端子嵌合面のめっき仕様 : Gold Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.19 MM  [.047 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 4.6 MM  [.18 INCH ] Grounding Indents : With Grounding Straps : Without Product Type : Connector Sealable : No Shape : "D" Shaped Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.15 MM  [.084 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5177597-9 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5177597-9
PCB D-Sub Connectors 5177597-9
Body Features Connector Profile : Low Plastic : No Retention Leg Material : Copper Alloy Retention Leg Plating Material : Tin Shell Material : Carbon Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features 端子嵌合面のめっき仕様 : Gold Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.19 MM  [.047 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 4.6 MM  [.18 INCH ] Grounding Indents : With Grounding Straps : Without Product Type : Connector Sealable : No Shape : "D" Shaped Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.15 MM  [.084 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Plastic : No
  • Retention Leg Material : Copper Alloy
  • Retention Leg Plating Material : Tin
  • Shell Material : Carbon Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • 端子嵌合面のめっき仕様 : Gold
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.19 MM  [.047 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Inserts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 1
  • Footprint : 4.6 MM  [.18 INCH ]
  • Grounding Indents : With
  • Grounding Straps : Without
  • Product Type : Connector
  • Sealable : No
  • Shape : "D" Shaped
  • Shell Type : Front Metal Shell

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 2.15 MM  [.084 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-5177597-9
Electronic Connector 439-5177597-9
CONN D-SUB PLUG 9POS R/A SLDR Product overview: 5177597-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5177597-9 can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 9POS R/A SLDR Product overview: 5177597-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5177597-9 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connector Assemblies - A130891-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A130891-ND
D-Sub Connector Assemblies A130891-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Amplimite Plug Ass'y 9P Hd-20 Pb-Free Te Connectivity - 22R8224 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Plug Ass'y 9P Hd-20 Pb-Free Te Connectivity
22R8224
Amplimite Plug Ass'y 9P Hd-20 Pb-Free Te Connectivity 22R8224
AMPLIMITE PLUG ASS'Y 9P HD-20 PB-FREE

AMPLIMITE PLUG ASS'Y 9P HD-20 PB-FREE

Supplier's Site
Amplimite Plug Ass Y 9P Hd-20 Amp - Te Connectivity - 42AJ4694 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Plug Ass Y 9P Hd-20 Amp - Te Connectivity
42AJ4694
Amplimite Plug Ass Y 9P Hd-20 Amp - Te Connectivity 42AJ4694
AMPLIMITE PLUG ASS Y 9P HD-20

AMPLIMITE PLUG ASS Y 9P HD-20

Supplier's Site
D-Sub Connector Assemblies - 5177597-9 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5177597-9
D-Sub Connector Assemblies 5177597-9
CONN D-SUB PLUG 9POS R/A SLDR

CONN D-SUB PLUG 9POS R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5177597-9 439-5177597-9 A130891-ND 22R8224 5177597-9
Product Name PCB D-Sub Connectors Electronic Connector D-Sub Connector Assemblies Amplimite Plug Ass'y 9P Hd-20 Pb-Free Te Connectivity D-Sub Connector Assemblies
Connector Type D-Sub Connector; Wire to Board Connector Plug, Male Pins D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data