TE Connectivity D-Shaped Connectors 5174726-4

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Die Cast Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Die Cast Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5174726-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5174726-4
D-Shaped Connectors 5174726-4
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Die Cast Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel
  • Shield Material : Zinc Die Cast
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Shell Material : Zinc Die Cast

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter : 2.7 MM  [.106 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 5

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5174726-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5174726-4
D-Sub Connectors 5174726-4
WTOB 50P SHIELD CONN

WTOB 50P SHIELD CONN

Buy Now
D-Sub Connector Assemblies - A115313-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A115313-ND
D-Sub Connector Assemblies A115313-ND
50 Position D-Type Plug, Female Sockets Connector

50 Position D-Type Plug, Female Sockets Connector

Buy Now Datasheet
Wtob 50P Shield Conn Amp - Te Connectivity - 19R1334 - Newark, An Avnet Company
Chicago, IL, United States
Wtob 50P Shield Conn Amp - Te Connectivity
19R1334
Wtob 50P Shield Conn Amp - Te Connectivity 19R1334
WTOB 50P SHIELD CONN

WTOB 50P SHIELD CONN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5174726-4 5174726-4 A115313-ND 19R1334
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Wtob 50P Shield Conn Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Plug, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Category D-Sub Connector
Unlock Full Specs
to access all available technical data