TE Connectivity D-Sub Connector Assemblies 5174339-4

Description
50 Position D-Type Cap, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Type Cap, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5174339-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5174339-4-ND
D-Sub Connector Assemblies 5174339-4-ND
50 Position D-Type Cap, Male Pins Connector

50 Position D-Type Cap, Male Pins Connector

Buy Now Datasheet
Downers Grove, IL, United States
D-Subminiature Connector
5174339-4
D-Subminiature Connector 5174339-4
.050 Series Board Mount Connectors

.050 Series Board Mount Connectors

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Board Mount Connectors Board Mount Connectors
Product Number 5174339-4-ND 5174339-4
Product Name D-Sub Connector Assemblies D-Subminiature Connector
Category D-Sub Connector D-Sub Connector
Connector Type Cap, Male Pins
Mounting Through Hole PCB, Through-Hole
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details