TE Connectivity Standard Circular Connectors 5-2271140-2

Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : 1 Key Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Prewired : No Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : 1 Key Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Prewired : No Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 5-2271140-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
5-2271140-2
Standard Circular Connectors 5-2271140-2
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : 1 Key Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Prewired : No Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Hermetically Sealed : Yes

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : A
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 18

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : 1 Key
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Prewired : No
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A139205-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A139205-ND
Circular Connector Assemblies A139205-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
TE CONNECTIVITY 5-2271140-2 Sensor Connector, 8 Pole M12 Sensors & Actuators, M8/M12 Connector System - 792-5-2271140-2 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY 5-2271140-2 Sensor Connector, 8 Pole M12 Sensors & Actuators, M8/M12 Connector System
792-5-2271140-2
TE CONNECTIVITY 5-2271140-2 Sensor Connector, 8 Pole M12 Sensors & Actuators, M8/M12 Connector System 792-5-2271140-2
TE CONNECTIVITY 5-2271140-2 Sensor Connector, 8 Pole M12 Sensors & Actuators, M8/M12 Connector System

TE CONNECTIVITY 5-2271140-2 Sensor Connector, 8 Pole M12 Sensors & Actuators, M8/M12 Connector System

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5-2271140-2 A139205-ND 792-5-2271140-2
Product Name Standard Circular Connectors Circular Connector Assemblies TE CONNECTIVITY 5-2271140-2 Sensor Connector, 8 Pole M12 Sensors & Actuators, M8/M12 Connector System
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Male Pins
Mounting Panel Mount Panel Mount, Through Hole PCB
Current Rating 2.0 amps 2.0 amps 2.0 amps
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data