50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
CHAMP.050 REC ASS Y 50P PB-FREE
Win Source Part Number: 1377496-5178238-7
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Active
Features: Board Lock
Base Product Number: 5178238
Mounting Type: Panel Mount, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Connector Type: Receptacle
Number of Positions: 50
Number of Rows: 2
Termination: Solder
Flange Feature: Board Side (M2.6); Latchblocks
Connector Style: Outer Shroud Contacts
CHAMP.050 REC ASS'Y 50P PB-FREE
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5178238-7-ND | 5178238-7 | 1377496-5178238-7 | 19R1459 |
| Product Name | Centronics Connectors | Board to Board & Mezzanine Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors | Champ.050 Rec Ass'y 50P Pb-Free Amp - Te Connectivity |
| Connector Type | Receptacle | Board to Board Connector | Centronics Connector |