"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"
"Connector Header Surface Mount 4 position 0.059"" (1.50mm)"
WTB CONN, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A99984CT-ND | 99X4703 |
| Product Name | Headers, Male Pins | Wtb Conn, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 250 volts |