Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129057-5177985-1
Packaging: Cut Tape (CT)
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
0.8FH,R05H.5,040,08/
Board to Board & Mezzanine Connectors
0.8mm Pitch 40 Pos Receptacle Connector, SMT, 500mA, 100V Product overview: 5177985-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-1 can be used for catalog matching and distributor lookup.
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN RCPT 40POS SMD GOLD
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:40Contacts;
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:40Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1129057-5177985-1 | 5177985-1 | 316-5177985-1 | A99189CT-ND | 5177985-1 | 99AC7204 |
| Product Name | Hard To Find - 5177985-1 | Board to Board & Mezzanine Connectors | 500mA 100V Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 40Pos, 2Row; Product Range Amp - Te Connectivity |
| Mounting | SMD | Surface Mount | ||||
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |||
| Termination | SMD/SMT | Surface Mount | ||||
| Voltage Rating | 100 volts |