40 Position LCEDI Receptacle Connector Solder Surface Mount, Right Angle
CONN LCEDI RCPT 40POS SLD RA SMD
INTERFACE CONNECTOR, RECEPTACLE, 40 POSITION 0.5MM; No. of Contacts:40Contacts;
RECEPTACLE, 0.5MM, LCEDI, 40WAY; No. of Contacts:40Contacts;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101505TR-ND | 5-2069716-3 | 39T3824 |
| Product Name | Pluggable Connector Assemblies | Pluggable Connectors | Interface Connector, Receptacle, 40 Position 0.5Mm; No. Of Contacts Te Connectivity |
| Connector Type | LCEDI |