TE Connectivity Hard Metric Backplane Connectors 5188834-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 154 Number of Rows : 7 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Rows Loaded : A, D, Z, B, E, F, C Contact Features CompactPCI Designation : P1/P4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 6.75 MM , 5.25 MM , 8.25 MM  [.266 INCH , .207 INCH , .325 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 154 Number of Rows : 7 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Rows Loaded : A, D, Z, B, E, F, C Contact Features CompactPCI Designation : P1/P4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 6.75 MM , 5.25 MM , 8.25 MM  [.266 INCH , .207 INCH , .325 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5188834-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5188834-1
Hard Metric Backplane Connectors 5188834-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 154 Number of Rows : 7 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Rows Loaded : A, D, Z, B, E, F, C Contact Features CompactPCI Designation : P1/P4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 6.75 MM , 5.25 MM , 8.25 MM  [.266 INCH , .207 INCH , .325 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 154
  • Number of Rows : 7
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, D, Z, B, E, F, C

Contact Features


  • CompactPCI Designation : P1/P4
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length : 6.75 MM , 5.25 MM , 8.25 MM  [.266 INCH , .207 INCH , .325 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 5188834-1 - 763927-5188834-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5188834-1
763927-5188834-1
Backplane Connectors - 5188834-1 763927-5188834-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763927-5188834-1 Series: Z-PACK Packaging: Tube Number of Positions: 154 (110 + 44 Ground) Pitch: 0.079" (2.00mm) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 + 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: A 22 Voltage Rating: 500Vrms Current Rating: 1.5A Connector Usage: Backplane Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763927-5188834-1
Series: Z-PACK
Packaging: Tube
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: A 22
Voltage Rating: 500Vrms
Current Rating: 1.5A
Connector Usage: Backplane
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - 5188834-1 - 743887-5188834-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5188834-1
743887-5188834-1
Backplane Connectors - 5188834-1 743887-5188834-1
Manufacturer: Tyco Electronics Win Source Part Number: 743887-5188834-1 Manufacturer Homepage: www.te.com Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 743887-5188834-1
Manufacturer Homepage: www.te.com
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Board to Board & Mezzanine Connectors - 5188834-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5188834-1
Board to Board & Mezzanine Connectors 5188834-1
Z-PACK/A M-HDR 154P.

Z-PACK/A M-HDR 154P.

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5188834-1
Board to Board & Mezzanine Connectors 5188834-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5188834-1
Card-Edge and Backplane Connector 5188834-1
2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)

2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-5188834-1
Electronic Connector 407-5188834-1
154 Pos 2mm Press-Fit Backplane Connector, Straight, Shielded, Gold Product overview: 5188834-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5188834-1 can be used for catalog matching and distributor lookup.

154 Pos 2mm Press-Fit Backplane Connector, Straight, Shielded, Gold Product overview: 5188834-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5188834-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A31547-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A31547-ND
Hard Metric, Standard A31547-ND
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Hard Metric, Standard - 5188834-1 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
5188834-1
Hard Metric, Standard 5188834-1
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 5188834-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5188834-1
Backplane Connectors - Hard Metric, Standard 5188834-1
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Win Source Electronics Powell Electronics, Inc. Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5188834-1 763927-5188834-1 743887-5188834-1 5188834-1 5188834-1 407-5188834-1 A31547-ND 5188834-1 5188834-1
Product Name Hard Metric Backplane Connectors Backplane Connectors - 5188834-1 Backplane Connectors - 5188834-1 Board to Board & Mezzanine Connectors Card-Edge and Backplane Connector Electronic Connector Hard Metric, Standard Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector Card Edge Connector
Mounting Board Mount Through Hole PCB Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2 mm (0.0787 inch) 2.01 mm (0.0790 inch)
Number of Contacts 154 # 154 # 154 #
Unlock Full Specs
to access all available technical data