0.8FH,P05H.5,100,08/
Board to Board & Mezzanine Connectors
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
TE Connectivity 5177986-4 PCB Header
TE Connectivity 5177986-4 PCB Header
CONN PLUG 100POS SMD GOLD
STACKING CONNECTOR, HEADER, 100POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5177986-4 | 5177986-4 | A99198CT-ND | 2175475 | 5177986-4 | 55AC8116 |
| Product Name | Board to Board & Mezzanine Connectors | Connectors Miscellaneous | Arrays, Edge Type, Mezzanine (Board to Board) | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Header, 100Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | Surface Mount |