TE Connectivity SMD Electronic Connector 5-1735480-2

Description
60 Pos 0.8mm Pitch Board-to-Board Header/Receptacle, 2 Rows, SMD Product overview: 5-1735480-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-1735480-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 Pos 0.8mm Pitch Board-to-Board Header/Receptacle, 2 Rows, SMD Product overview: 5-1735480-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-1735480-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-5-1735480-2
SMD Electronic Connector 316-5-1735480-2
60 Pos 0.8mm Pitch Board-to-Board Header/Receptacle, 2 Rows, SMD Product overview: 5-1735480-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-1735480-2 can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Board-to-Board Header/Receptacle, 2 Rows, SMD Product overview: 5-1735480-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-1735480-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1039218-5-1735480-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1039218-5-1735480-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1039218-5-1735480-2
Win Source Part Number: 1039218-5-1735480-2 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tube Mated Stacking Heights: 17mm Height Above Board: 0.620" (15.75mm) Standard Package: 16 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5179030-2; 5179031-2; 3-5177986-2; 5-5179010-2; 6123000-2; 7-1735480-2; 6-5316514-05-1735480 -2.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 517354802,A99242 Base Product Number: 1735480

Win Source Part Number: 1039218-5-1735480-2
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH)
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tube
Mated Stacking Heights: 17mm
Height Above Board: 0.620" (15.75mm)
Standard Package: 16
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 5179030-2; 5179031-2; 3-5177986-2; 5-5179010-2; 6123000-2; 7-1735480-2; 6-5316514-05-1735480-2.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 517354802,A99242
Base Product Number: 1735480

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5-1735480-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-1735480-2
Board to Board & Mezzanine Connectors 5-1735480-2
0.8FH,R17H.5,060,08/ Sn,TU

0.8FH,R17H.5,060,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-1735480-2
Board to Board & Mezzanine Connectors 5-1735480-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A99242-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99242-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99242-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
0.8Fh,r17H.5,060,08/sn,tu Rohs Compliant Amp - Te Connectivity - 76AC7961 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r17H.5,060,08/sn,tu Rohs Compliant Amp - Te Connectivity
76AC7961
0.8Fh,r17H.5,060,08/sn,tu Rohs Compliant Amp - Te Connectivity 76AC7961
0.8FH,R17H.5,060,08/ Sn,TU RoHS Compliant: Yes

0.8FH,R17H.5,060,08/Sn,TU RoHS Compliant: Yes

Supplier's Site
0.8Fh,r17H.5,060,08/sn,tu Rohs Compliant Amp - Te Connectivity - 18R9004 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r17H.5,060,08/sn,tu Rohs Compliant Amp - Te Connectivity
18R9004
0.8Fh,r17H.5,060,08/sn,tu Rohs Compliant Amp - Te Connectivity 18R9004
0.8FH,R17H.5,060,08/ SN,TU ROHS COMPLIANT: YES

0.8FH,R17H.5,060,08/SN,TU ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-1735480-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-1735480-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-1735480-2 1039218-5-1735480-2 5-1735480-2 A99242-ND 76AC7961 5-1735480-2
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r17H.5,060,08/sn,tu Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data