TE Connectivity 5179031-1 PCB Header
TE Connectivity 5179031-1 PCB Header
TE Connectivity 5179031-1 PCB Header
Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST Top Entry SMD Box/Tube Product overview: 5179031-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-1 can be used for catalog matching and distributor lookup.
0.8FH,P08H.5,040,08/
Board to Board & Mezzanine Connectors
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Manufacturer: TE Connectivity
Win Source Part Number: 907189-5179031-1
Series: Free Height (FH)
Features: 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5179031
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: -5179031-1-SI, 2266-5179031-1, 5179031-1-ND, A115335
0.8mm Free Height
MEZZANINE CONN, HEADER, 40POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3616658P | 3616658 | 316-5179031-1 | 5179031-1 | A115335-ND | 907189-5179031-1 | 5179031-1 | 62AC8827 | 5179031-1 |
| Product Name | PCB Headers | PCB Headers | SMD Electronic Connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5179031-1 | Card-Edge and Backplane Connector | Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Geometry | Straight | ||||||||
| Category | Board to Board Connector | Board to Board Connector | Card Edge Connector | ||||||
| Connector Type | Header Connector | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Termination | Solder | Solder | |||||||
| Mounting | Surface mount | Surface Mount | Surface Mount | PCB | Surface Mount |