0.8mm Free Height
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Pos 0.8mm Pitch SMT Header, 2 Rows, 100V Product overview: 5179031-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 907191-5179031-4
Series: Free Height (FH)
Features: 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5179031
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5179031-4-SI, 2266-5179031-4, -5179031-4-CSI
0.8FH,P08H.5,100,08/
Board to Board & Mezzanine Connectors
MEZZANINE CONN, HEADER, 100POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
5179031-4 - 0.8FH,P08H.5,100,08/
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5179031-4 | 5179031-4-ND | 316-5179031-4 | 907191-5179031-4 | 5179031-4 | 18AH0355 | 76AC8427 | 5179031-4 |
| Product Name | Card-Edge and Backplane Connector | Arrays, Edge Type, Mezzanine (Board to Board) | 100V Electronic Connector | Rectangular Connectors - 5179031-4 | Board to Board & Mezzanine Connectors | Mezzanine Conn, Header, 100Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity | 5179031-4 - 0.8Fh,p08H.5,100,08/sn,tu Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Card Edge Connector | Board to Board Connector | ||||||
| Gender | Male / Plug | Male / Plug | ||||||
| Termination | Solder | SMD/SMT | ||||||
| Mounting | PCB | Surface Mount | Surface Mount | Surface Mount | ||||
| Current Rating | 0.5 amps | 0.5 amps |