TE Connectivity SDL Connectors 5-1761186-6

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Offset Flange Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Offset Flange Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761186-6 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761186-6
SDL Connectors 5-1761186-6
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Offset Flange Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounding Options : Panel Ground
  • Receptacle Configuration : Offset Flange

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5-1761186-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761186-6
Modular Connectors / Ethernet Connectors 5-1761186-6
16 SDL SE O-S RCPT ASSY

16 SDL SE O-S RCPT ASSY

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 5-1761186-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
5-1761186-6-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 5-1761186-6-ND
Jack Modular Connector 16 Positions 90° Angle (Right) Shielded

Jack Modular Connector 16 Positions 90° Angle (Right) Shielded

Buy Now Datasheet
16 Sdl Se O-S Rcpt Assy Amp - Te Connectivity - 18R9047 - Newark, An Avnet Company
Chicago, IL, United States
16 Sdl Se O-S Rcpt Assy Amp - Te Connectivity
18R9047
16 Sdl Se O-S Rcpt Assy Amp - Te Connectivity 18R9047
16 SDL SE O-S RCPT ASSY

16 SDL SE O-S RCPT ASSY

Supplier's Site
Modular Connector Jacks - 5-1761186-6 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
5-1761186-6
Modular Connector Jacks 5-1761186-6
CONN MOD JACK 16P R/A SHLD

CONN MOD JACK 16P R/A SHLD

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5-1761186-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761186-6
Modular Connectors / Ethernet Connectors 5-1761186-6
Modular Connectors / Ethernet Connectors 16 SDL SE RCPT ASSY RCPT ASSY

Modular Connectors / Ethernet Connectors 16 SDL SE RCPT ASSY RCPT ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1761186-6 5-1761186-6 5-1761186-6-ND 18R9047 5-1761186-6 5-1761186-6
Product Name SDL Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks 16 Sdl Se O-S Rcpt Assy Amp - Te Connectivity Modular Connector Jacks Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; SDL, Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data