Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333268-5177802-3
Category: Connectors, Interconnects>D-Sub,
Packaging: Bulk
Number of Positions: 15
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Voltage Rating: 125V
Standard Package: 80
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 1 (DE, E) High Density
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A113808,5177802-3-ND
Base Product Number: 5177802
Product Status: Obsolete
RoHS Status: RoHS Compliant
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
AMPLIMITE RETENTION LEG HD-22 PB-FREE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1333268-5177802-3 | A113808-ND | 22R8225 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | Amplimite Retention Leg Hd-22 Pb-Free Te Connectivity |
| Termination | Solder | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 2.0 amps | 2.0 amps |