DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
200
250
300
340
350
360
370
380
390
394
395
396
397
398
399
400
401
402
403
404
405
406
410
420
430
440
450
460
500
550
600
650
700
750
1000
1500
1569
| Product Name | Notes |
|---|---|
| "144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| NAIL HEAD PIN |
| << Prev | Next >> |