TE Connectivity Coax Connectors 5227161-9

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5227161-9 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5227161-9
Coax Connectors 5227161-9
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 3.48 MM  [.137 INCH ]
  • Profile Height from PCB : 13.18 MM  [.519 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : PCB Ground
  • Impedance (OHM) : 50

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.11 MM  [.162 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connectors - 7100463P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7100463P
Coaxial Connectors 7100463P
TE Connectivity 5227161-9

TE Connectivity 5227161-9

Supplier's Site
Coaxial Connectors - 7100463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7100463
Coaxial Connectors 7100463
TE Connectivity 5227161-9

TE Connectivity 5227161-9

Supplier's Site
Coaxial Connector (RF) Assemblies - A32261-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32261-ND
Coaxial Connector (RF) Assemblies A32261-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
5227161-9
RF Coaxial Board Mount Connector 5227161-9
BNC RF Connectors

BNC RF Connectors

Supplier's Site
Singapore, Singapore
4GHz 50 Ohm Electronic Connector
437-5227161-9
4GHz 50 Ohm Electronic Connector 437-5227161-9
BNC RF Connector, 4GHz, 50 Ohm, RA, Thru-Hole, Gold Contact Product overview: 5227161-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5227161-9 can be used for catalog matching and distributor lookup.

BNC RF Connector, 4GHz, 50 Ohm, RA, Thru-Hole, Gold Contact Product overview: 5227161-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5227161-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 5227161-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
5227161-9
Connectors RF - Miniature (BNC,TNC,SC) 5227161-9
RTANG JACK W/MTG PINSBNC PCB

RTANG JACK W/MTG PINSBNC PCB

Buy Now
Coaxial Connectors (RF) - 5227161-9 - 848335-5227161-9 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5227161-9
848335-5227161-9
Coaxial Connectors (RF) - 5227161-9 848335-5227161-9
Manufacturer: TE Connectivity Win Source Part Number: 848335-5227161-9 Features: Connector Package: Tube Family Name: 5227161 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 2266-5227161-9, 52271619, A32261

Manufacturer: TE Connectivity
Win Source Part Number: 848335-5227161-9
Features: Connector
Package: Tube
Family Name: 5227161
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 2266-5227161-9, 52271619, A32261

Buy Now Datasheet
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 42K8699 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
42K8699
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 42K8699
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 5227161-9 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5227161-9
Coaxial Connector (RF) Assemblies 5227161-9
CONN BNC JACK R/A 50 OHM PCB

CONN BNC JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5227161-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5227161-9
RF Connectors / Coaxial Connectors 5227161-9
RF Connectors / Coaxial Connectors R.A. JACK 50 OHM

RF Connectors / Coaxial Connectors R.A. JACK 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5227161-9 7100463P 7100463 A32261-ND 5227161-9 437-5227161-9 5227161-9 848335-5227161-9 42K8699 5227161-9 5227161-9
Product Name Coax Connectors Coaxial Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector 4GHz 50 Ohm Electronic Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connectors (RF) - 5227161-9 Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Through hole Through Hole Through Hole Right Angle
Mounting Panel Mount Pcb mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data