TE Connectivity SMD Electronic Connector 5-2069716-2

Description
30 Pos 0.5mm RA SMD LCD Connector Receptacle Product overview: 5-2069716-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-5-2069716-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 Pos 0.5mm RA SMD LCD Connector Receptacle Product overview: 5-2069716-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-5-2069716-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
377-5-2069716-2
SMD Electronic Connector 377-5-2069716-2
30 Pos 0.5mm RA SMD LCD Connector Receptacle Product overview: 5-2069716-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-5-2069716-2 can be used for catalog matching and distributor lookup.

30 Pos 0.5mm RA SMD LCD Connector Receptacle Product overview: 5-2069716-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-5-2069716-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A101504TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A101504TR-ND
Pluggable Connector Assemblies A101504TR-ND
30 Position LCEDI Receptacle Connector Solder Surface Mount, Right Angle

30 Position LCEDI Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 5-2069716-2 - 806536-5-2069716-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 5-2069716-2
806536-5-2069716-2
Pluggable Connectors - 5-2069716-2 806536-5-2069716-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 806536-5-2069716-2 Packaging: Reel Number of Positions: 30 Mounting Style: Surface Mount, Right Angle Connector Type: LCEDI Termination: Solder Contact Finish: Gold Connector Style: Receptacle Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 806536-5-2069716-2
Packaging: Reel
Number of Positions: 30
Mounting Style: Surface Mount, Right Angle
Connector Type: LCEDI
Termination: Solder
Contact Finish: Gold
Connector Style: Receptacle
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)

Buy Now
Interface Connector, Receptacle, 30 Position 0.5Mm; No. Of Contacts Te Connectivity - 39T3823 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, Receptacle, 30 Position 0.5Mm; No. Of Contacts Te Connectivity
39T3823
Interface Connector, Receptacle, 30 Position 0.5Mm; No. Of Contacts Te Connectivity 39T3823
INTERFACE CONNECTOR, RECEPTACLE, 30 POSITION 0.5MM; No. of Contacts:30Contacts; Gender:Receptacle; Connector Type:Display Port; Contact Termination Type:Surface Mount; Product Range:LCEDI Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

INTERFACE CONNECTOR, RECEPTACLE, 30 POSITION 0.5MM; No. of Contacts:30Contacts; Gender:Receptacle; Connector Type:Display Port; Contact Termination Type:Surface Mount; Product Range:LCEDI Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 5-2069716-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
5-2069716-2
Pluggable Connectors 5-2069716-2
CONN LCEDI RCPT 30POS SLD RA SMD

CONN LCEDI RCPT 30POS SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 377-5-2069716-2 A101504TR-ND 806536-5-2069716-2 39T3823 5-2069716-2
Product Name SMD Electronic Connector Pluggable Connector Assemblies Pluggable Connectors - 5-2069716-2 Interface Connector, Receptacle, 30 Position 0.5Mm; No. Of Contacts Te Connectivity Pluggable Connectors
Termination SMD/SMT Solder Surface Mount
Connector Type LCEDI
Mounting Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10502400A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29300-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details