"0.250"" (6.35mm) Quick Connect Male Solder Connector Fully Insulated"
4 Pos 5mm RA Solder Header, Tin Plated Brass, UL94 V-0 Product overview: 521384-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-521384-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809754-521384-4
Packaging: Bulk
Mounting Style: Through Hole, Right Angle
Color: Black
Features: 4 Tabs
Termination: Solder
Contact Finish: Tin
Contact Material: Brass
Gender: Male
Terminal Type: Header
Length - Overall: 0.504" (12.80mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 560
MSL Level: 1 (Unlimited)
ASSY PL R/A RAST5 HEADER 04-A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A144649-ND | 316-521384-4 | 809754-521384-4 | 19R1650 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Terminals - 521384-4 | Assy Pl R/a Rast5 Header 04-A Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug |