DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1510 1520 1530 1540 1550 1560 1564 1565 1566 1567 1568 1569 1570 1571 1572 1573 1574 1575 1576 1580 1590 1600 1609
Product Name Notes
".100"" SURFACE MOUNT TERMINAL STR"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 7 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.100"" (2.54mm)"
CONN HEADER SMD 14POS 2.54MM
CONN HEADER SMD 7POS 2.54MM
CONN HEADER SMD R/A 14POS 2.54MM

<< Prev Next >>