TE Connectivity Rectangular Connectors - 5177984-4 5177984-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 845377-5177984-4 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5177984 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5177984-4-ND, 2266-5177984-4, A115327, -5177984-4-CSI, -5177984-4-LSI, -5177984-4-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 845377-5177984-4 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5177984 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5177984-4-ND, 2266-5177984-4, A115327, -5177984-4-CSI, -5177984-4-LSI, -5177984-4-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5177984-4 - 845377-5177984-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177984-4
845377-5177984-4
Rectangular Connectors - 5177984-4 845377-5177984-4
Manufacturer: TE Connectivity Win Source Part Number: 845377-5177984-4 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5177984 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5177984-4-ND, 2266-5177984-4, A115327, -5177984-4-CSI, -5177984-4-LSI, -5177984-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 845377-5177984-4
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5177984
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5177984-4-ND, 2266-5177984-4, A115327, -5177984-4-CSI, -5177984-4-LSI, -5177984-4-SI

Buy Now Datasheet
Singapore, Singapore
100V 500mA Electronic Connector
316-5177984-4
100V 500mA Electronic Connector 316-5177984-4
100 Pos 0.8mm Pitch SMT Header Connector, 100V, 500mA Product overview: 5177984-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177984-4 can be used for catalog matching and distributor lookup.

100 Pos 0.8mm Pitch SMT Header Connector, 100V, 500mA Product overview: 5177984-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177984-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115327-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115327-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115327-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5177984-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177984-4
Board to Board & Mezzanine Connectors 5177984-4
0.8FH,P05H.5,100,08/ Sn,TU

0.8FH,P05H.5,100,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177984-4
Board to Board & Mezzanine Connectors 5177984-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Mezzanine Conn, Header, 100Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 93K4207 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 100Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
93K4207
Mezzanine Conn, Header, 100Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 93K4207
MEZZANINE CONN, HEADER, 100POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:Fine Stack Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 100POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:Fine Stack Series RoHS Compliant: Yes

Supplier's Site Datasheet
0.8Fh,p05H.5,100,08/sn,tu Amp - Te Connectivity - 75AC9232 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p05H.5,100,08/sn,tu Amp - Te Connectivity
75AC9232
0.8Fh,p05H.5,100,08/sn,tu Amp - Te Connectivity 75AC9232
0.8FH,P05H.5,100,08/ Sn,TU

0.8FH,P05H.5,100,08/Sn,TU

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177984-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177984-4
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 845377-5177984-4 316-5177984-4 A115327-ND 5177984-4 93K4207 75AC9232 5177984-4
Product Name Rectangular Connectors - 5177984-4 100V 500mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Mezzanine Conn, Header, 100Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 0.8Fh,p05H.5,100,08/sn,tu Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Termination SMD/SMT
Voltage Rating 100 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data