"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
Connectors
DYNAMIC 1100D HDR ASSY V 20PX RED TIN Product overview: 5-2040557-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-2040557-0 can be used for catalog matching and distributor lookup.
DYNAMIC 1100D HDR ASSY V 20PX RED TIN
CONN HEADER VERT 20POS 2MM
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120724-ND | 5-2040557-0 | 316-5-2040557-0 | 75AC9114 | 5-2040557-0 |
| Product Name | Headers, Male Pins | Electronic Connector | Dynamic 1100D Hdr Assy V 20Px Red Tin Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 125 volts | 125 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |