TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5179030-6

Description
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 5179030-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5179030-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5179030-6-ND
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5179030-6
Electronic Connector 316-5179030-6
0.8mm Pitch 140 Pos Straight SMT Header Product overview: 5179030-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-6 can be used for catalog matching and distributor lookup.

0.8mm Pitch 140 Pos Straight SMT Header Product overview: 5179030-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5179030-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179030-6
Board to Board & Mezzanine Connectors 5179030-6
0.8FH,P07H.5,140,08/ Sn,TU

0.8FH,P07H.5,140,08/Sn,TU

Buy Now
Rectangular Connectors - 5179030-6 - 856395-5179030-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179030-6
856395-5179030-6
Rectangular Connectors - 5179030-6 856395-5179030-6
Manufacturer: TE Connectivity Win Source Part Number: 856395-5179030-6 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179030 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 856395-5179030-6
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179030
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
0.8Fh,p07H.5,140,08/sn,tu Rohs Compliant Amp - Te Connectivity - 19R1467 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p07H.5,140,08/sn,tu Rohs Compliant Amp - Te Connectivity
19R1467
0.8Fh,p07H.5,140,08/sn,tu Rohs Compliant Amp - Te Connectivity 19R1467
0.8FH,P07H.5,140,08/ SN,TU ROHS COMPLIANT: YES

0.8FH,P07H.5,140,08/SN,TU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Stk Brd Conn, Hdr, 140Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity - 92AH6920 - Newark, An Avnet Company
Chicago, IL, United States
Stk Brd Conn, Hdr, 140Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity
92AH6920
Stk Brd Conn, Hdr, 140Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity 92AH6920
STK BRD CONN, HDR, 140POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

STK BRD CONN, HDR, 140POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179030-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179030-6
CONN PLUG 140POS SMD GOLD

CONN PLUG 140POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5179030-6-ND 316-5179030-6 5179030-6 856395-5179030-6 19R1467 5179030-6
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 5179030-6 0.8Fh,p07H.5,140,08/sn,tu Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data