TE Connectivity Coax Connectors 5222092-3

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .203 MICM  [8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 10.92 MM  [.43 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .203 MICM  [8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 10.92 MM  [.43 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5222092-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5222092-3
Coax Connectors 5222092-3
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .203 MICM  [8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 10.92 MM  [.43 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .203 MICM  [8 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 3.48 MM  [.137 INCH ]
  • Profile Height from PCB : 15.88 MM  [.625 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 10.92 MM  [.43 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A102059-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102059-ND
Coaxial Connector (RF) Assemblies A102059-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
5222092-3
RF Coaxial Board Mount Connector 5222092-3
BNC RF Connectors

BNC RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 5222092-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5222092-3
RF Connectors / Coaxial Connectors 5222092-3
RF Connectors / Coaxial Connectors JACK R/A PCB 75 OHM

RF Connectors / Coaxial Connectors JACK R/A PCB 75 OHM

Buy Now Datasheet
Jack,rtang,pcb,75 Ohm,bnc Amp - Te Connectivity - 76AC8533 - Newark, An Avnet Company
Chicago, IL, United States
Jack,rtang,pcb,75 Ohm,bnc Amp - Te Connectivity
76AC8533
Jack,rtang,pcb,75 Ohm,bnc Amp - Te Connectivity 76AC8533
JACK,RTANG,PCB,75 OHM,BNC

JACK,RTANG,PCB,75 OHM,BNC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5222092-3 A102059-ND 5222092-3 5222092-3 76AC8533
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Jack,rtang,pcb,75 Ohm,bnc Amp - Te Connectivity
Connector Type Wire to Board Connector BNC; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount Panel Mount, Through Hole, Right Angle PCB Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data