0.8FH,P05H.5,120,08/
Board to Board & Mezzanine Connectors
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Win Source Part Number: 1121961-5177986-5
Category: Connectors, Interconnects>Rectan
Series: Free Height (FH)
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 5mm, 9mm, 13mm, 17mm
Height Above Board: 0.191" (4.85mm)
Standard Package: 650
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 5177986-5 .;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A99199CT,51779865,A9
Base Product Number: 5177986
120 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5177986-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177986-5 can be used for catalog matching and distributor lookup.
TE Connectivity 5177986-5 PCB Header
TE Connectivity 5177986-5 PCB Header
TE Connectivity 5177986-5 PCB Header
CONN PLUG 120POS SMD GOLD
CONNECTOR, STACKING, PLUG, 120POS, 2ROWS ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5177986-5 | A99199TR-ND | 1121961-5177986-5 | 316-5177986-5 | 7189298P | 7189298 | 5177986-5 | 70AH7647 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | FPC Connectors | FPC Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Plug, 120Pos, 2Rows Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Header Connector; FPC / FFC | Rectangular Connectors, Heavy Duty | |||
| Category | Board to Board Connector | |||||||
| Mounting | Surface Mount | SMD (SMT) | Surface mount | |||||
| Contact Pitch | 0.7874 mm (0.0310 inch) | 0.8000 mm (0.0315 inch) |