AMPMODU 2MM V 10P AU:0.2 BLACK LF
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CONN HEADER VERT 10POS 2MM
AMPMODU 2MM V 10P AU:0.2 BLACK LF
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5176264-4 | A113801-ND | 5176264-4 | 76AC8388 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Ampmodu 2Mm V 10P Au Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |