"Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)"
WTB CONN, R/A HEADER, 3POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar
EMIX CONN., 1.5MM PITCH, HDR, R/A, 3P
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99997TR-ND | 22R6755 | 76AC7980 |
| Product Name | Headers, Male Pins | Wtb Conn, R/a Header, 3Pos, 1Row, 1.5Mm; Connector Systems Te Connectivity | Emix Conn., 1.5Mm Pitch, Hdr, R/a, 3P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 250 volts |