TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5177984-3

Description
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A121627-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A121627-ND
Arrays, Edge Type, Mezzanine (Board to Board) A121627-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
100V 500mA Electronic Connector
316-5177984-3
100V 500mA Electronic Connector 316-5177984-3
80 Pos 0.8mm Pitch SMT Header, 100V, 500mA, Gold/Tin Product overview: 5177984-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177984-3 can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch SMT Header, 100V, 500mA, Gold/Tin Product overview: 5177984-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177984-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5177984-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177984-3
Board to Board & Mezzanine Connectors 5177984-3
0.8FH,P05H.5,080,08/ Sn,TU

0.8FH,P05H.5,080,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177984-3
Board to Board & Mezzanine Connectors 5177984-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5177984-3 - 848851-5177984-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177984-3
848851-5177984-3
Rectangular Connectors - 5177984-3 848851-5177984-3
Manufacturer: TE Connectivity Win Source Part Number: 848851-5177984-3 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5177984 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040 Other Part Number: 5177984-3-ND, A121627, 2266-5177984-3, -5177984-3-CSI, -5177984-3-SI

Manufacturer: TE Connectivity
Win Source Part Number: 848851-5177984-3
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5177984
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.4040
Other Part Number: 5177984-3-ND, A121627, 2266-5177984-3, -5177984-3-CSI, -5177984-3-SI

Buy Now Datasheet
Connector, Stack, Plug, 80Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity - 93K4206 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stack, Plug, 80Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
93K4206
Connector, Stack, Plug, 80Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 93K4206
CONNECTOR, STACK, PLUG, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACK, PLUG, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177984-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177984-3
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121627-ND 316-5177984-3 5177984-3 848851-5177984-3 93K4206 5177984-3
Product Name Arrays, Edge Type, Mezzanine (Board to Board) 100V 500mA Electronic Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 5177984-3 Connector, Stack, Plug, 80Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data