TE Connectivity SMD Electronic Connector 5179160-3

Description
80 Pos 0.8mm Pitch Vertical Header, SMD, Gold/Tin Plated Product overview: 5179160-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179160-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80 Pos 0.8mm Pitch Vertical Header, SMD, Gold/Tin Plated Product overview: 5179160-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179160-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-5179160-3
SMD Electronic Connector 316-5179160-3
80 Pos 0.8mm Pitch Vertical Header, SMD, Gold/Tin Plated Product overview: 5179160-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179160-3 can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch Vertical Header, SMD, Gold/Tin Plated Product overview: 5179160-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179160-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5179160-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179160-3
Board to Board & Mezzanine Connectors 5179160-3
0.8FH,R05H.7,080,08/ Sn,TR,SC,PS

0.8FH,R05H.7,080,08/Sn,TR,SC,PS

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179160-3
Board to Board & Mezzanine Connectors 5179160-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A108299TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A108299TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A108299TR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5179160-3 - 907192-5179160-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179160-3
907192-5179160-3
Rectangular Connectors - 5179160-3 907192-5179160-3
Manufacturer: TE Connectivity Win Source Part Number: 907192-5179160-3 Series: Free Height (FH) Features: 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 5179160 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 51791603, -5179160-3-SI, A108299CT, 2266-5179160-3, A108299DKR, A108299TR

Manufacturer: TE Connectivity
Win Source Part Number: 907192-5179160-3
Series: Free Height (FH)
Features: 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 5179160
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 51791603, -5179160-3-SI, A108299CT, 2266-5179160-3, A108299DKR, A108299TR

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179160-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179160-3
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
0.8Fh,r05H.7,080,08/sn,tr,sc,ps Amp - Te Connectivity - 36AC5809 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r05H.7,080,08/sn,tr,sc,ps Amp - Te Connectivity
36AC5809
0.8Fh,r05H.7,080,08/sn,tr,sc,ps Amp - Te Connectivity 36AC5809
0.8FH,R05H.7,080,08/ Sn,TR,SC,PS

0.8FH,R05H.7,080,08/Sn,TR,SC,PS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5179160-3 5179160-3 A108299TR-ND 907192-5179160-3 5179160-3 36AC5809
Product Name SMD Electronic Connector Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5179160-3 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r05H.7,080,08/sn,tr,sc,ps Amp - Te Connectivity
Termination SMD/SMT
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Unlock Full Specs
to access all available technical data