TE Connectivity FFC, FPC (Flat Flexible) Connector Assemblies 5-2041390-1

Description
"51 Position FFC, FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"51 Position FFC, FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - A116948-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A116948-ND
FFC, FPC (Flat Flexible) Connector Assemblies A116948-ND
"51 Position FFC, FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"51 Position FFC, FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: TE Connectivity Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Package: Box Product Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 51 Pitch: 0.012" (0.30mm) Termination: Solder

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Package: Box
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Number of Positions: 51
Pitch: 0.012" (0.30mm)
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-5-2041390-1
Electronic Connector 399-5-2041390-1
51 Pos 0.3mm Pitch FFC/FPC Connector, SMT, Right Angle, Female Product overview: 5-2041390-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5-2041390-1 can be used for catalog matching and distributor lookup.

51 Pos 0.3mm Pitch FFC/FPC Connector, SMT, Right Angle, Female Product overview: 5-2041390-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5-2041390-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
0.3 Fpc 51P Zif Bc G/f Amp - Te Connectivity - 36AC5527 - Newark, An Avnet Company
Chicago, IL, United States
0.3 Fpc 51P Zif Bc G/f Amp - Te Connectivity
36AC5527
0.3 Fpc 51P Zif Bc G/f Amp - Te Connectivity 36AC5527
0.3 FPC 51P ZIF BC G/F

0.3 FPC 51P ZIF BC G/F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116948-ND 399-5-2041390-1 5-2041390-1 36AC5527
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector 0.3 Fpc 51P Zif Bc G/f Amp - Te Connectivity
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 30 volts 30 volts
Current Rating 0.2 amps 0.2 amps
Unlock Full Specs
to access all available technical data