TE Connectivity Coax Connectors 5221123-2

Description
Body Features Body Material : Zinc Body Plating Material : Tin-Lead Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Tin-Lead Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5221123-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5221123-2
Coax Connectors 5221123-2
Body Features Body Material : Zinc Body Plating Material : Tin-Lead Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Tin-Lead

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Profile Height from PCB : 15.88 MM  [.625 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : PBT
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32241-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32241-ND
Coaxial Connector (RF) Assemblies A32241-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 87K1027 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
87K1027
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 87K1027
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5221123-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5221123-2
RF Connectors / Coaxial Connectors 5221123-2
RF Connectors / Coaxial Connectors VERT. METALIZED JACK

RF Connectors / Coaxial Connectors VERT. METALIZED JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5221123-2 A32241-ND 87K1027 5221123-2
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole PCB Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data