Conn HDR and Receptacle 5 POS 5mm Solder ST Thru-Hole 5 Terminal 1 Port Box Product overview: 521383-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-521383-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 907210-521383-5
Operating Temperature Range: -40°C ~ 120°C
Features: Connector Header Through Hole 5 position 0.197" (5.00mm)
Package: Bulk
Mounting: Through Hole
Family Name: 521383
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -521383-5-SI, A119385, 2266-521383-5
"Connector Header Through Hole 5 position 0.197"" (5.00mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-521383-5 | 907210-521383-5 | A119385-ND |
| Product Name | Electronic Connector | Rectangular Connectors - 521383-5 | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |