TE Connectivity PCI & PCI Express Connectors 5-1734857-5

Description
Body Features Primary Product Color : Black Product Weight : 2.9 G  [.102 OZ ] Configuration Features Ejector : Without Number of Positions : 36 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.93 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 2.9 G  [.102 OZ ] Configuration Features Ejector : Without Number of Positions : 36 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.93 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5-1734857-5 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5-1734857-5
PCI & PCI Express Connectors 5-1734857-5
Body Features Primary Product Color : Black Product Weight : 2.9 G  [.102 OZ ] Configuration Features Ejector : Without Number of Positions : 36 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.93 MM  [.16 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 2.9 G  [.102 OZ ]

Configuration Features


  • Ejector : Without
  • Number of Positions : 36
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 10 MM  [.394 INCH ]
  • Connector Length : 25 MM  [.984 INCH ]
  • Connector Width : 8.8 MM  [.346 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : PA 9T GF

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2 & 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 3.93 MM  [.16 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Edgeboard Connectors - A115312-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115312-ND
Edgeboard Connectors A115312-ND
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1364393-5-1734857-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1364393-5-1734857-5
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1364393-5-1734857-5
Win Source Part Number: 1364393-5-1734857-5 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Card Extender, Locking Ramp Base Product Number: 1734857 Mounting Type: Board Edge, Straddle Mount HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Number of Positions: 36 Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Gender: Female Pitch: 0.039" (1.00mm) Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Material - Insulation: Polyamide (PA9T), Nylon 9T

Win Source Part Number: 1364393-5-1734857-5
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Card Extender, Locking Ramp
Base Product Number: 1734857
Mounting Type: Board Edge, Straddle Mount
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Number of Positions: 36
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Gender: Female
Pitch: 0.039" (1.00mm)
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Material - Insulation: Polyamide (PA9T), Nylon 9T

Buy Now Datasheet
Card Edge Connectors - 5-1734857-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5-1734857-5
Card Edge Connectors 5-1734857-5
PCI EXP STRADDLE 36P BLK 30u

PCI EXP STRADDLE 36P BLK 30u

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5-1734857-5
Card Edge Connectors 5-1734857-5
Card Edge Connectors

Card Edge Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
303-5-1734857-5
SMD Electronic Connector 303-5-1734857-5
36 Pos 1mm Pitch PCIe Card Socket, Straight, Solder, Surface Mount Product overview: 5-1734857-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-1734857-5 can be used for catalog matching and distributor lookup.

36 Pos 1mm Pitch PCIe Card Socket, Straight, Solder, Surface Mount Product overview: 5-1734857-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-1734857-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pci Exp Straddle 36P Blk 30U
Chicago, IL, United States
Pci Exp Straddle 36P Blk 30U" Rohs Compliant Te Connectivity
22R6753
Pci Exp Straddle 36P Blk 30U" Rohs Compliant Te Connectivity 22R6753
PCI EXP STRADDLE 36P BLK 30U" ROHS COMPLIANT: YES

PCI EXP STRADDLE 36P BLK 30U" ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Conn, Sgl Side, 36Pos, Solder Rohs Compliant Te Connectivity - 93AH0651 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Sgl Side, 36Pos, Solder Rohs Compliant Te Connectivity
93AH0651
Card Edge Conn, Sgl Side, 36Pos, Solder Rohs Compliant Te Connectivity 93AH0651
CARD EDGE CONN, SGL SIDE, 36POS, SOLDER ROHS COMPLIANT: YES

CARD EDGE CONN, SGL SIDE, 36POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1734857-5 A115312-ND 1364393-5-1734857-5 5-1734857-5 303-5-1734857-5 22R6753 93AH0651
Product Name PCI & PCI Express Connectors Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connectors SMD Electronic Connector Pci Exp Straddle 36P Blk 30U" Rohs Compliant Te Connectivity Card Edge Conn, Sgl Side, 36Pos, Solder Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder
Mounting Board Mount Board Edge, Straddle Mount Board Edge, Straddle Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data