TE Connectivity D-Shaped Connectors 5208007-2

Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5208007-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5208007-2
D-Shaped Connectors 5208007-2
Body Features Connector Profile : Standard Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 13

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Board-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A34007-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A34007-ND
D-Sub Connector Assemblies A34007-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5208007-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5208007-2
D-Sub Connectors 5208007-2
HD-20 PLUG 15P VERT

HD-20 PLUG 15P VERT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5208007-2
D-Sub Connectors 5208007-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - 5208007-2 - 761730-5208007-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5208007-2
761730-5208007-2
D - SUB, D - SHAPED connectors - 5208007-2 761730-5208007-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761730-5208007-2 Series: AMPLIMITE HD-20 Packaging: Tube Number of Positions: 15 Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 105°C Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass Connector Style: D-Sub Voltage Rating: 125V Current Rating: 6A Housing Material: Polyester Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Shell Size, Connector Layout: 2 (DA, A) Family Name: 5208007 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M24308/24-14F; DA15-PT-1-BL-JS; 627-015-220-016; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761730-5208007-2
Series: AMPLIMITE HD-20
Packaging: Tube
Number of Positions: 15
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 125V
Current Rating: 6A
Housing Material: Polyester
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Shell Size, Connector Layout: 2 (DA, A)
Family Name: 5208007
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): M24308/24-14F; DA15-PT-1-BL-JS; 627-015-220-016;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 5208007-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
5208007-2
Connectors I/O - D-Sub & D-Ribbon 5208007-2
HD-20 PLUG 15P VERT

HD-20 PLUG 15P VERT

Buy Now
STRAIGHT POST CONNECT;D-SUB;PLASTIC PLUG W/STD MOUNT;15 - 70041689 - Allied Electronics, Inc.
Fort Worth, TX, USA
STRAIGHT POST CONNECT;D-SUB;PLASTIC PLUG W/STD MOUNT;15
70041689
STRAIGHT POST CONNECT;D-SUB;PLASTIC PLUG W/STD MOUNT;15 70041689
STRAIGHT POST CONNECT;D-SUB;PLASTI C PLUG W/STD MOUNT;15

STRAIGHT POST CONNECT;D-SUB;PLASTIC PLUG W/STD MOUNT;15

Supplier's Site
Hd-20 Plug 15P Vert Amp - Te Connectivity - 76AC8487 - Newark, An Avnet Company
Chicago, IL, United States
Hd-20 Plug 15P Vert Amp - Te Connectivity
76AC8487
Hd-20 Plug 15P Vert Amp - Te Connectivity 76AC8487
HD-20 PLUG 15P VERT

HD-20 PLUG 15P VERT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5208007-2 A34007-ND 5208007-2 761730-5208007-2 5208007-2 70041689 76AC8487
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors D - SUB, D - SHAPED connectors - 5208007-2 Connectors I/O - D-Sub & D-Ribbon STRAIGHT POST CONNECT;D-SUB;PLASTIC PLUG W/STD MOUNT;15 Hd-20 Plug 15P Vert Amp - Te Connectivity
Connector Type Board to Board Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder/Thru-Hole
Mounting Board Mount Through Hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data