TE Connectivity RF Connectors 5-1814832-1

Description
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Not Captivated Dimensions Height Above PC Board : 7.8 MM  [.307 INCH ] Product Length : 13.5 MM  [.532 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 3 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Not Captivated Dimensions Height Above PC Board : 7.8 MM  [.307 INCH ] Product Length : 13.5 MM  [.532 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 3 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1814832-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1814832-1
RF Connectors 5-1814832-1
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Not Captivated Dimensions Height Above PC Board : 7.8 MM  [.307 INCH ] Product Length : 13.5 MM  [.532 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 3 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Height Above PC Board : 7.8 MM  [.307 INCH ]
  • Product Length : 13.5 MM  [.532 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 3

Other


  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
50 OHM Electronic Connector
437-5-1814832-1
50 OHM Electronic Connector 437-5-1814832-1
CONN SMA JACK STR 50 OHM PCB Product overview: 5-1814832-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1814832-1 can be used for catalog matching and distributor lookup.

CONN SMA JACK STR 50 OHM PCB Product overview: 5-1814832-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1814832-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A97594-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97594-ND
Coaxial Connector (RF) Assemblies A97594-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connectors (RF) - 5-1814832-1 - 848449-5-1814832-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5-1814832-1
848449-5-1814832-1
Coaxial Connectors (RF) - 5-1814832-1 848449-5-1814832-1
Manufacturer: TE Connectivity Win Source Part Number: 848449-5-1814832-1 Series: ZDC, Greenpar Features: Connector Package: Bulk Part Status: Obsolete Family Name: 1814832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: -5-1814832-1-SI, -5-1814832-1-CSI, A97594, 518148321

Manufacturer: TE Connectivity
Win Source Part Number: 848449-5-1814832-1
Series: ZDC, Greenpar
Features: Connector
Package: Bulk
Part Status: Obsolete
Family Name: 1814832
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: -5-1814832-1-SI, -5-1814832-1-CSI, A97594, 518148321

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity - 78M7270 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity
78M7270
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity 78M7270
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:3GHz RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:3GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5-1814832-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1814832-1
RF Connectors / Coaxial Connectors 5-1814832-1
RF Connectors / Coaxial Connectors Str PCB Skt

RF Connectors / Coaxial Connectors Str PCB Skt

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5-1814832-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5-1814832-1
Coaxial Connector (RF) Assemblies 5-1814832-1
CONN SMA JACK STR 50 OHM PCB

CONN SMA JACK STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5-1814832-1 437-5-1814832-1 A97594-ND 848449-5-1814832-1 78M7270 5-1814832-1 5-1814832-1
Product Name RF Connectors 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 5-1814832-1 Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole PCB Mount Through Hole
Frequency 3.000 GHz ? to 3.000 GHz ? to 3.000 GHz 3.000 GHz
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data