40 Position Receptacle Connector Board to Board, High Density Through Hole Solder
CHAMP 050 B/B REC V W/LEG 40P
Board to Board & Mezzanine Connectors
40 Pos Female Through Hole Connector, 1A, Gold/Tin, 0.05" Pitch Product overview: 5175475-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5175475-5 can be used for catalog matching and distributor lookup.
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A118487-ND | 5175475-5 | 438-5175475-5 |
| Product Name | Centronics Connectors | Board to Board & Mezzanine Connectors | Through-Hole 1A Electronic Connector |
| Category | Board to Board Connector | ||
| Connector Type | Receptacle | Board to Board Connector | |
| Mounting | Through Hole |