0.8mm Pitch 120 Pos SMT Header, 100V, 500mA, Gold/Tin Product overview: 5179029-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-5 can be used for catalog matching and distributor lookup.
0.8mm Free Height
Manufacturer: TE Connectivity
Win Source Part Number: 907186-5179029-5
Series: Free Height (FH)
Features: 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5179029
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A115333, -1376460-SI, -1376460-SI-ND, 1376460, 5179029-5-ND, -5179029-5-SI
0.8FH,P06H.5,120,08/
Board to Board & Mezzanine Connectors
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 120POS SMD GOLD
STACKING CONNECTOR, PLUG, 120 POSITION, 0.8MM; Product Range:FH Series; No. of Contacts:120Contacts
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5179029-5 | 5179029-5 | 907186-5179029-5 | 5179029-5 | A115333-ND | 5179029-5 | 42K7054 |
| Product Name | 100V 500mA Electronic Connector | Card-Edge and Backplane Connector | Rectangular Connectors - 5179029-5 | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 120 Position, 0.8Mm; Product Range Amp - Te Connectivity |
| Termination | SMD/SMT | Solder | Surface Mount | ||||
| Voltage Rating | 100 volts | ||||||
| Current Rating | 0.5 amps | 0.5 amps | |||||
| Category | Card Edge Connector | Board to Board Connector | |||||
| Gender | Male / Plug | Male / Plug |