TE Connectivity Connectors,Interconnects 5177985-8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 2 Coil Inductor Array 8.8 µH Inductance - Connected in Series 2.2 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 18 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 2 Coil Inductor Array 8.8 µH Inductance - Connected in Series 2.2 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 18 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 2 Coil Inductor Array 8.8 µH Inductance - Connected in Series 2.2 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 18 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 2 Coil Inductor Array 8.8 µH Inductance - Connected in Series 2.2 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 18 A

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99195TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99195TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99195TR-ND
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5177985-8
SMD Electronic Connector 316-5177985-8
160 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5177985-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-8 can be used for catalog matching and distributor lookup.

160 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5177985-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5177985-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177985-8
Board to Board & Mezzanine Connectors 5177985-8
0.8FH,R05H.5,160,08/ Sn,TR,SC

0.8FH,R05H.5,160,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177985-8
Board to Board & Mezzanine Connectors 5177985-8
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
0.8Fh,r05H.5,160,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity - 76AC8413 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r05H.5,160,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity
76AC8413
0.8Fh,r05H.5,160,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity 76AC8413
0.8FH,R05H.5,160,08/ Sn,TR,SC RoHS Compliant: Yes

0.8FH,R05H.5,160,08/Sn,TR,SC RoHS Compliant: Yes

Supplier's Site
0.8Fh,r05H.5,160,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity - 19R1450 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r05H.5,160,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity
19R1450
0.8Fh,r05H.5,160,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity 19R1450
0.8FH,R05H.5,160,08/ SN,TR,SC ROHS COMPLIANT: YES

0.8FH,R05H.5,160,08/SN,TR,SC ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177985-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177985-8
CONN RCPT 160POS SMD GOLD

CONN RCPT 160POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99195TR-ND 316-5177985-8 5177985-8 76AC8413 5177985-8
Product Name Connectors,Interconnects Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Board to Board & Mezzanine Connectors 0.8Fh,r05H.5,160,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Fixed Surface Mount
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data