Win Source Part Number: 1377494-5178238-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Active
Features: Board Lock
Base Product Number: 5178238
Mounting Type: Panel Mount, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: Receptacle
Number of Positions: 26
Number of Rows: 2
Termination: Solder
Connector Style: Outer Shroud Contacts
26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
SCSI Connector, 26 Pos, RA, Solder, Thru-Hole, 1.27mm Pitch Product overview: 5178238-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5178238-4 can be used for catalog matching and distributor lookup.
CHAMP.050 REC ASS Y 26P PB-FREE
Board to Board & Mezzanine Connectors
CHAMP.050 REC ASS Y 26P PB-FREE
CHAMP.050 REC ASS Y 26P PB-FREE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377494-5178238-4 | A116945-ND | 438-5178238-4 | 5178238-4 | 99X5661 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors | Centronics Connectors | Electronic Connector | Board to Board & Mezzanine Connectors | Champ.050 Rec Ass Y 26P Pb-Free Amp - Te Connectivity |
| Connector Type | Centronics Connector | Receptacle | Board to Board Connector |