Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129054-5177983-4
Packaging: Tube
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Height Above Board: 0.148" (3.75mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
0.8mm Pitch Receptacle Header, 100 Pos, 500mA, Gold/Tin Plating, SMT Product overview: 5177983-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-4 can be used for catalog matching and distributor lookup.
0.8FH,R05H.5,100,08/
Board to Board & Mezzanine Connectors
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN RCPT 100POS SMD GOLD
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 100, Surface Mount RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1129054-5177983-4 | 316-5177983-4 | 5177983-4 | A115322-ND | 5177983-4 | 93K4201 |
| Product Name | Hard To Find - 5177983-4 | 500mA Electronic Connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 100, Surface Mount Rohs Compliant Amp - Te Connectivity |
| Mounting | SMD | Surface Mount | ||||
| Termination | SMD/SMT | |||||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.5 amps |