DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 350 400 450 500 550 600 630 640 650 660 670 680 684 685 686 687 688 689 690 691 692 693 694 695 696 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 1569
Product Name Notes
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"
"Connector Header Through Hole 36 position 0.079"" (2.00mm)"
"Connector Header Through Hole 38 position 0.079"" (2.00mm)"
"Connector Header Through Hole 40 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 36 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)"
0.5 PITCH, ZIF, VERTICAL, SMT, T
0.5MM PITCH, RIGHT ANGLE, BOTTOM
1.25MM HDR SMT, BRD LCKNG HPI, G
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
1MM 2R EXT LCK HPI,HDR,2X10P,NAT
1MM 2R EXT LCK HPI,HDR,2X12P,NAT
1MM 2R EXT LCK HPI,HDR,2X4P,NAT,
1MM 2R EXT LCK HPI,HDR,2X5P,NAT,
1MM 2R EXT LCK HPI,HDR,2X6P,NAT,
1MM 2R EXT LCK HPI,HDR,2X8P,NAT,
1MM 2R EXT LCK HPI,HDR,2X9P,NAT,
25 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Plug, Male Pins Connector
50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 25POS R/A SOLDER
CONN D-SUB PLUG 37POS R/A SOLDER
CONN D-SUB PLUG 9POS R/A SOLDER
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 9POS R/A SOLDER
HEADER 3P(OMIT #2) RED HCI 4.0 P
HEADER ASSY, 20POS, VT, KEYB, SG
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In; Through Hole
WR-BHD 2.00MM BOARD TO CABLE TRA
WR-BHD 2.00MM MALE BOX HEADER WI
WR-BHD 2.00MM MALE BOX HEADER
WR-BHD 2.00MM MALE SMT BOX HEADE

<< Prev Next >>