0.8FH,P06H.5,060,08/
Board to Board & Mezzanine Connectors
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
60 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD, Gold Product overview: 5179029-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-2 can be used for catalog matching and distributor lookup.
0.8mm Free Height
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 50Mbps 20-WLCSP (2.5x2)
Contact Finish: Tin
CONN PLUG 60POS SMD GOLD
MEZZANINE CONN, HEADER, 60POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
TE CONNECTIVITY / AMP 5179029-2Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 60 Contacts, Surface Mount
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5179029-2 | A115331-ND | 316-5179029-2 | 5179029-2 | 5179029-2 | 26M7415 | 792-5179029-2 | |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Card-Edge and Backplane Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Header, 60Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity | TE CONNECTIVITY / AMP 5179029-2Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 60 Contacts, Surface Mount |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Circular / Cylindrical Connectors | Rectangular Connectors, Heavy Duty | ||||
| Category | Board to Board Connector | Card Edge Connector | ||||||
| Mounting | Surface Mount | PCB | Fixed | Surface Mount | Surface Mount | |||
| Contact Pitch | 0.7874 mm (0.0310 inch) | 0.8000 mm (0.0315 inch) | ||||||
| Number of Contacts | 60 # | 60 # |