TE Connectivity Data Connectivity Headers 5-2203452-8

Description
Body Features Body Material : Nylon GF, Zinc Connector & Keying Code : H PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 13.8 MM  [.543 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Violet Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Solder Process : Reflow Solder Capable Other Dielectric Material : PCT Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 90 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Nylon GF, Zinc Connector & Keying Code : H PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 13.8 MM  [.543 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Violet Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Solder Process : Reflow Solder Capable Other Dielectric Material : PCT Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 90 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 5-2203452-8 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
5-2203452-8
Data Connectivity Headers 5-2203452-8
Body Features Body Material : Nylon GF, Zinc Connector & Keying Code : H PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 11.45 MM  [.45 INCH ] Product Length : 13.8 MM  [.543 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Violet Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Solder Process : Reflow Solder Capable Other Dielectric Material : PCT Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 90 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : Nylon GF, Zinc
  • Connector & Keying Code : H
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 11.45 MM  [.45 INCH ]
  • Product Length : 13.8 MM  [.543 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Violet

Industry Standards


  • UL Flammability Rating : UL 94V-2, UL 94V-1

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Dielectric Material : PCT

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 105 DEGC , 100 DEGC , 85 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 90 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-5-2203452-8TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-5-2203452-8TR-ND
Coaxial Connector (RF) Assemblies 17-5-2203452-8TR-ND
MALE ASM, 1 POS, VERT, PCB, KEY

MALE ASM, 1 POS, VERT, PCB, KEY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 5-2203452-8 17-5-2203452-8TR-ND
Product Name Data Connectivity Headers Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMB; Plug, Male Pin
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data