STEP-Z RCPT 05MM 296P LF ST
Board to Board & Mezzanine Connectors
296 Signal (148 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold
296 Pos Mezzanine Header 1.3mm Pitch Gold SMD 1A 48V Product overview: 5-1761617-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 48V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 48V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-1761617-5 can be used for catalog matching and distributor lookup.
CONN DIFF ARRAY RCPT 296POS SMD
STEP-Z RCPT 05MM 296P LF ST
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-1761617-5 | A99348-ND | 316-5-1761617-5 | 5-1761617-5 | 36AC5420 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | SMD 1A 48V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Step-Z Rcpt 05Mm 296P Lf St Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Differential Pair Array, Female | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount |