TE Connectivity Board to Board & Mezzanine Connectors 5176264-6

Description
AMPMODU 2MM V 14P AU:0.2 BLACK LF
Request a Quote Datasheet
Description
AMPMODU 2MM V 14P AU:0.2 BLACK LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5176264-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5176264-6
Board to Board & Mezzanine Connectors 5176264-6
AMPMODU 2MM V 14P AU:0.2 BLACK LF

AMPMODU 2MM V 14P AU:0.2 BLACK LF

Buy Now
Headers, Male Pins - 5176264-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5176264-6-ND
Headers, Male Pins 5176264-6-ND
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Ampmodu 2Mm V 14P Au Te Connectivity - 22R8217 - Newark, An Avnet Company
Chicago, IL, United States
Ampmodu 2Mm V 14P Au Te Connectivity
22R8217
Ampmodu 2Mm V 14P Au Te Connectivity 22R8217
AMPMODU 2MM V 14P AU:0.2 BLACK LF

AMPMODU 2MM V 14P AU:0.2 BLACK LF

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5176264-6 5176264-6-ND 22R8217
Product Name Board to Board & Mezzanine Connectors Headers, Male Pins Ampmodu 2Mm V 14P Au Te Connectivity
Connector Type Board to Board Connector Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details